TransPak 3" x 3" x 12" - Square Mailing Tubes M3312

Description
Square tubes will not roll around which makes them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold together fast without tape or glue. Constructed from 200#/ECT-32-B oyster white corrugated. Sold in bundle/bale quantities.
Description
Square tubes will not roll around which makes them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold together fast without tape or glue. Constructed from 200#/ECT-32-B oyster white corrugated. Sold in bundle/bale quantities.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 3" x 12" - Square Mailing Tubes
M3312
3" x 3" x 12" - Square Mailing Tubes M3312
Square tubes will not roll around which makes them easier to pack and ship than traditional round mailing tubes. These one piece tubes ship flat to save space. Tubes fold together fast without tape or glue. Constructed from 200#/ECT-32-B oyster white corrugated. Sold in bundle/bale quantities.

Square tubes will not roll around which makes them easier to pack and ship than traditional round mailing tubes.

  • These one piece tubes ship flat to save space.
  • Tubes fold together fast without tape or glue.
  • Constructed from 200#/ECT-32-B oyster white corrugated.
  • Sold in bundle/bale quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M3312
Product Name 3" x 3" x 12" - Square Mailing Tubes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908441 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 7.87 inch (200 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details