TransPak 15 1/8" x 11 1/8" x 5" - Literature Mailers M15115

Description
The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.
Description
The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.

Suppliers

Company
Product
Description
Supplier Links
15 1/8
San Jose, CA, USA
15 1/8" x 11 1/8" x 5" - Literature Mailers
M15115
15 1/8" x 11 1/8" x 5" - Literature Mailers M15115
The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.

The perfect fit for your literature piece without the expense of a custom carton.

  • Assembles in seconds without tape, glue or staples.
  • Strong 200#/ECT-32B oyster white corrugated construction.
  • Ships and stores flat to save space.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M15115
Product Name 15 1/8" x 11 1/8" x 5" - Literature Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details