TransPak 11 1/8" x 8 3/4" x 2" - Literature Mailers M1182

Description
The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.
Description
The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.

Suppliers

Company
Product
Description
Supplier Links
11 1/8
San Jose, CA, USA
11 1/8" x 8 3/4" x 2" - Literature Mailers
M1182
11 1/8" x 8 3/4" x 2" - Literature Mailers M1182
The perfect fit for your literature piece without the expense of a custom carton. Assembles in seconds without tape, glue or staples. Strong 200#/ECT-32B oyster white corrugated construction. Ships and stores flat to save space.

The perfect fit for your literature piece without the expense of a custom carton.

  • Assembles in seconds without tape, glue or staples.
  • Strong 200#/ECT-32B oyster white corrugated construction.
  • Ships and stores flat to save space.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number M1182
Product Name 11 1/8" x 8 3/4" x 2" - Literature Mailers
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173792 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details