TransPak 11" x 15" - Cool Shield Bubble Mailers INM1115

Description
An economical choice for shipping perishable or temperature sensitive items. Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature. Puncture resistant and water-repellent mailers are lightweight, yet durable. Feature "peel and seal" strip for closure.
Description
An economical choice for shipping perishable or temperature sensitive items. Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature. Puncture resistant and water-repellent mailers are lightweight, yet durable. Feature "peel and seal" strip for closure.

Suppliers

Company
Product
Description
Supplier Links
11
San Jose, CA, USA
11" x 15" - Cool Shield Bubble Mailers
INM1115
11" x 15" - Cool Shield Bubble Mailers INM1115
An economical choice for shipping perishable or temperature sensitive items. Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature. Puncture resistant and water-repellent mailers are lightweight, yet durable. Feature "peel and seal" strip for closure.

An economical choice for shipping perishable or temperature sensitive items.

  • Bubble lining protects contents from damage while outer thermal material helps maintain a desired temperature.
  • Puncture resistant and water-repellent mailers are lightweight, yet durable.
  • Feature "peel and seal" strip for closure.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number INM1115
Product Name 11" x 15" - Cool Shield Bubble Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173787 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details