TransPak 7 1/2" x 11" Red - Glamour Bubble Mailers GBM0711R

Description
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny red metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.
Description
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny red metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Suppliers

Company
Product
Description
Supplier Links
7 1/2
San Jose, CA, USA
7 1/2" x 11" Red - Glamour Bubble Mailers
GBM0711R
7 1/2" x 11" Red - Glamour Bubble Mailers GBM0711R
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny red metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Get the most out of your mailing - protect your shipment and grab your customer's attention!

  • Bright and shiny red metallic exterior.
  • Lightweight and moisture resistant.
  • Features a peel-and-seal adhesive closure.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GBM0711R
Product Name 7 1/2" x 11" Red - Glamour Bubble Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Diamond tools Compartment Boxes - 1.20X2.44X.51 (30.5 X 62 X 13 MM) 5 CELL INSERT BOX SNAP PAK - IBSP05/F - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 7.8 inch (198 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details