TransPak 5" x 5" x 3" Kraft - Gift Boxes GB553K

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Frame
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Frame

Suppliers

Company
Product
Description
Supplier Links
5
San Jose, CA, USA
5" x 5" x 3" Kraft - Gift Boxes
GB553K
5" x 5" x 3" Kraft - Gift Boxes GB553K
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Frame

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Kraft exterior and interior.
  • Ships and stores flat.
  • Recommended use: Frame
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB553K
Product Name 5" x 5" x 3" Kraft - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details