TransPak 4" x 4" x 2" Black Gloss - Gift Boxes GB442BK

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Novelties
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Novelties

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 4" x 2" Black Gloss - Gift Boxes
GB442BK
4" x 4" x 2" Black Gloss - Gift Boxes GB442BK
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Novelties

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Black gloss exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Novelties
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB442BK
Product Name 4" x 4" x 2" Black Gloss - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details