TransPak 48" x 40" x 36" - Gaylord Bottom GAYLORD

Description
Use these large boxes to consolidate multiple piece shipments. Constructed from 200#/ECT-32 kraft corrugated. Use with Gaylord lids stock number GAYLORDLID. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.
Description
Use these large boxes to consolidate multiple piece shipments. Constructed from 200#/ECT-32 kraft corrugated. Use with Gaylord lids stock number GAYLORDLID. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 40" x 36" - Gaylord Bottom
GAYLORD
48" x 40" x 36" - Gaylord Bottom GAYLORD
Use these large boxes to consolidate multiple piece shipments. Constructed from 200#/ECT-32 kraft corrugated. Use with Gaylord lids stock number GAYLORDLID. Protects bulky, hard to pack irregularly shaped items. Sold and shipped flat in bundle quantities.

Use these large boxes to consolidate multiple piece shipments.

  • Constructed from 200#/ECT-32 kraft corrugated.
  • Use with Gaylord lids stock number GAYLORDLID.
  • Protects bulky, hard to pack irregularly shaped items.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GAYLORD
Product Name 48" x 40" x 36" - Gaylord Bottom
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 1246588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.18 inch (30 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details