TransPak 24" x 15" x 10" - Economy File Storage Boxes FSB370

Description
Removable lid keeps files clean yet accessible. Removable lid for quick and easy access. Economical 2 piece kraft storage boxes. Holds legal size files. Pre-printed write on panel for content identification. Ships and stores flat with lids in cases of 12.
Description
Removable lid keeps files clean yet accessible. Removable lid for quick and easy access. Economical 2 piece kraft storage boxes. Holds legal size files. Pre-printed write on panel for content identification. Ships and stores flat with lids in cases of 12.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 15" x 10" - Economy File Storage Boxes
FSB370
24" x 15" x 10" - Economy File Storage Boxes FSB370
Removable lid keeps files clean yet accessible. Removable lid for quick and easy access. Economical 2 piece kraft storage boxes. Holds legal size files. Pre-printed write on panel for content identification. Ships and stores flat with lids in cases of 12.

Removable lid keeps files clean yet accessible.

  • Removable lid for quick and easy access.
  • Economical 2 piece kraft storage boxes.
  • Holds legal size files.
  • Pre-printed write on panel for content identification.
  • Ships and stores flat with lids in cases of 12.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number FSB370
Product Name 24" x 15" x 10" - Economy File Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 5253899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details