TransPak 24" x 12" x 10" - Deluxe File Storage Boxes FSB240

Description
Deluxe File Storage Box lids have tabs that interlock with hand holes for added strength. Designed for letter size files. Removable lid keeps files clean yet accessible. Manufactured from 200#/ECT-32 white corrugated. Convenient pre-printed panels for content identification. Folds together fast! No tape or glue needed. Sold in case quantities.
Description
Deluxe File Storage Box lids have tabs that interlock with hand holes for added strength. Designed for letter size files. Removable lid keeps files clean yet accessible. Manufactured from 200#/ECT-32 white corrugated. Convenient pre-printed panels for content identification. Folds together fast! No tape or glue needed. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 12" x 10" - Deluxe File Storage Boxes
FSB240
24" x 12" x 10" - Deluxe File Storage Boxes FSB240
Deluxe File Storage Box lids have tabs that interlock with hand holes for added strength. Designed for letter size files. Removable lid keeps files clean yet accessible. Manufactured from 200#/ECT-32 white corrugated. Convenient pre-printed panels for content identification. Folds together fast! No tape or glue needed. Sold in case quantities.

Deluxe File Storage Box lids have tabs that interlock with hand holes for added strength.

  • Designed for letter size files.
  • Removable lid keeps files clean yet accessible.
  • Manufactured from 200#/ECT-32 white corrugated.
  • Convenient pre-printed panels for content identification.
  • Folds together fast! No tape or glue needed.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number FSB240
Product Name 24" x 12" x 10" - Deluxe File Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 472199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details