TransPak 15" x 12" x 10" Wood Grain - R-Kive®quo; File Storage Boxes FSB100

Description
Use to keep documents clean and organized. Heavy-duty, triple end, double side, double bottom construction withstands frequent handling. FastFold?« quick and easy box assembly. Use for either legal or letter size documents. Reinforced tear-resistant hand holes make boxes comfortable to carry. Deep locking lift-off lid stays in place for secure file storage. Sold in case quantities of 12. Attractive Brown Woodgrain color.
Description
Use to keep documents clean and organized. Heavy-duty, triple end, double side, double bottom construction withstands frequent handling. FastFold?« quick and easy box assembly. Use for either legal or letter size documents. Reinforced tear-resistant hand holes make boxes comfortable to carry. Deep locking lift-off lid stays in place for secure file storage. Sold in case quantities of 12. Attractive Brown Woodgrain color.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 12" x 10" Wood Grain - R-Kive®quo; File Storage Boxes
FSB100
15" x 12" x 10" Wood Grain - R-Kive®quo; File Storage Boxes FSB100
Use to keep documents clean and organized. Heavy-duty, triple end, double side, double bottom construction withstands frequent handling. FastFold?« quick and easy box assembly. Use for either legal or letter size documents. Reinforced tear-resistant hand holes make boxes comfortable to carry. Deep locking lift-off lid stays in place for secure file storage. Sold in case quantities of 12. Attractive Brown Woodgrain color.

Use to keep documents clean and organized.

  • Heavy-duty, triple end, double side, double bottom construction withstands frequent handling.
  • FastFold?« quick and easy box assembly.
  • Use for either legal or letter size documents.
  • Reinforced tear-resistant hand holes make boxes comfortable to carry.
  • Deep locking lift-off lid stays in place for secure file storage.
  • Sold in case quantities of 12.
  • Attractive Brown Woodgrain color.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number FSB100
Product Name 15" x 12" x 10" Wood Grain - R-Kive®quo; File Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details