TransPak 24" x 30" Kraft - Jumbo Envelopes EN1087

Description
Large envelopes protect oversized printed items. Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.
Description
Large envelopes protect oversized printed items. Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 30" Kraft - Jumbo Envelopes
EN1087
24" x 30" Kraft - Jumbo Envelopes EN1087
Large envelopes protect oversized printed items. Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.

Large envelopes protect oversized printed items.

  • Ungummed flaps allow envelopes to be reused.
  • Allows flat storage for larger items.
  • 28 lb. envelopes.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1087
Product Name 24" x 30" Kraft - Jumbo Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details