TransPak 9" x 12" White - Self-Seal Envelopes EN1062

Description
Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Constructed from durable 28 lb. paper stock. Sold in case quantities.
Description
Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 12" White - Self-Seal Envelopes
EN1062
9" x 12" White - Self-Seal Envelopes EN1062
Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Self-Seal Envelopes make sealing envelopes fast and easy.

  • No moisture needed to seal!
  • Simply peel off tear strip and seal.
  • Tear off strip keeps adhesive free from dust for a longer shelf life.
  • Constructed from durable 28 lb. paper stock.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1062
Product Name 9" x 12" White - Self-Seal Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details