RS Components, Ltd. Laptop Bags 324997

Description
Hama 00216505 Laptop Case
Request a Quote
Description
Hama 00216505 Laptop Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laptop Bags - 324997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laptop Bags
324997
Laptop Bags 324997
Hama 00216505 Laptop Case

Hama 00216505 Laptop Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 324997
Product Name Laptop Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1246587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 7.4 inch (188 mm)
View Details
Instrument Cases - 1951548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 3.15 inch (80 mm)
View Details
Laptop Bags - 6925135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 19.02 inch (483 mm)
View Details
Bin Bags - 2022217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 37.99 inch (965 mm)
View Details