TransPak 9" x 12" Kraft - Self-Seal Envelopes EN1060

Description
Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Constructed from durable 28 lb. paper stock. Sold in case quantities.
Description
Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 12" Kraft - Self-Seal Envelopes
EN1060
9" x 12" Kraft - Self-Seal Envelopes EN1060
Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Self-Seal Envelopes make sealing envelopes fast and easy.

  • No moisture needed to seal!
  • Simply peel off tear strip and seal.
  • Tear off strip keeps adhesive free from dust for a longer shelf life.
  • Constructed from durable 28 lb. paper stock.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1060
Product Name 9" x 12" Kraft - Self-Seal Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details