TransPak 4" Black UV Cable Ties CTUV418

Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. For indoor or outdoor use. Black UV stabilized.
Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. For indoor or outdoor use. Black UV stabilized.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" Black UV Cable Ties
CTUV418
4" Black UV Cable Ties CTUV418
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. For indoor or outdoor use. Black UV stabilized.

Nylon Cable Ties permanently secure cords, cables, bags, etc.

  • Tamper Proof - Designed to lock tight. Will not stretch or slide.
  • For indoor or outdoor use.
  • Black UV stabilized.
Supplier's Site

Technical Specifications

  TransPak
Product Category Cable Ties
Product Number CTUV418
Product Name 4" Black UV Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details