TransPak 8" Natural Releasable Cable Ties CTR85A

Description
Use for items that are frequently modified. Simply press the tab to release. Tie is ready to be reused.
Description
Use for items that are frequently modified. Simply press the tab to release. Tie is ready to be reused.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" Natural Releasable Cable Ties
CTR85A
8" Natural Releasable Cable Ties CTR85A
Use for items that are frequently modified. Simply press the tab to release. Tie is ready to be reused.

Use for items that are frequently modified.

  • Simply press the tab to release. Tie is ready to be reused.
Supplier's Site

Technical Specifications

  TransPak
Product Category Cable Ties
Product Number CTR85A
Product Name 8" Natural Releasable Cable Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details