TransPak 7" Identification Cable Ties CTID75

Description
Textured tab for writing part numbers or data. Tie and identify bundles in one operation. Self locking seal. Tamper evident. Natural color tie.
Description
Textured tab for writing part numbers or data. Tie and identify bundles in one operation. Self locking seal. Tamper evident. Natural color tie.

Suppliers

Company
Product
Description
Supplier Links
7
San Jose, CA, USA
7" Identification Cable Ties
CTID75
7" Identification Cable Ties CTID75
Textured tab for writing part numbers or data. Tie and identify bundles in one operation. Self locking seal. Tamper evident. Natural color tie.

Textured tab for writing part numbers or data.

  • Tie and identify bundles in one operation.
  • Self locking seal.
  • Tamper evident.
  • Natural color tie.
Supplier's Site

Technical Specifications

  TransPak
Product Category Cable Ties
Product Number CTID75
Product Name 7" Identification Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details