TransPak 11" Cable Ties - Natural CT1150

Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. General purpose ties.
Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. General purpose ties.

Suppliers

Company
Product
Description
Supplier Links
11
San Jose, CA, USA
11" Cable Ties - Natural
CT1150
11" Cable Ties - Natural CT1150
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. General purpose ties.

Nylon Cable Ties permanently secure cords, cables, bags, etc.

  • Tamper Proof - Designed to lock tight. Will not stretch or slide.
  • General purpose ties.
Supplier's Site

Technical Specifications

  TransPak
Product Category Cable Ties
Product Number CT1150
Product Name 11" Cable Ties - Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-192 - TE Connectivity
Specs
Material Stainless Steel
Length 11.81 inch (300 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details