MOCAP LLC Insert Boxes - Snap Pak - .71X1.46X.33 (18 X 37 X 8.5 MM) 5 CELL INSERT BOX SNAP PAK IBSP05/E

Description
Insert Box Snap Paks are the ideal packaging solution for high quality carbide blade inserts as well as any small delicate set of items that require individual compartmental storage. Each 'Pak' is made up of 5 individual detachable units, perfect for both multiple and single item packaging. Transparent lid offers secure center locking position with quick, simple sliding opening/closing in either direction. The Insert Box Snap Paks conveniently stack together and are re-useable. Our Insert Box Snap Paks are stocked in Gray ABS material with Clear ABS lid. Custom colors available. This product can be used to package a wide variety of tooling inserts: Tungsten Carbide Inserts Ceramic Inserts Diamond tools Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Insert Box Snap Paks are the ideal packaging solution for high quality carbide blade inserts as well as any small delicate set of items that require individual compartmental storage. Each 'Pak' is made up of 5 individual detachable units, perfect for both multiple and single item packaging. Transparent lid offers secure center locking position with quick, simple sliding opening/closing in either direction. The Insert Box Snap Paks conveniently stack together and are re-useable. Our Insert Box Snap Paks are stocked in Gray ABS material with Clear ABS lid. Custom colors available. This product can be used to package a wide variety of tooling inserts: Tungsten Carbide Inserts Ceramic Inserts Diamond tools Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Insert Boxes - Snap Pak - .71X1.46X.33 (18 X 37 X 8.5 MM) 5 CELL INSERT BOX SNAP PAK - IBSP05/E - MOCAP LLC
Park Hills, MO, United States
Insert Boxes - Snap Pak - .71X1.46X.33 (18 X 37 X 8.5 MM) 5 CELL INSERT BOX SNAP PAK
IBSP05/E
Insert Boxes - Snap Pak - .71X1.46X.33 (18 X 37 X 8.5 MM) 5 CELL INSERT BOX SNAP PAK IBSP05/E
Insert Box Snap Paks are the ideal packaging solution for high quality carbide blade inserts as well as any small delicate set of items that require individual compartmental storage. Each 'Pak' is made up of 5 individual detachable units, perfect for both multiple and single item packaging. Transparent lid offers secure center locking position with quick, simple sliding opening/closing in either direction. The Insert Box Snap Paks conveniently stack together and are re-useable. Our Insert Box Snap Paks are stocked in Gray ABS material with Clear ABS lid. Custom colors available. This product can be used to package a wide variety of tooling inserts: Tungsten Carbide Inserts Ceramic Inserts Diamond tools Grooving Inserts HSS Inserts Indexable milling inserts ISO turning inserts Lancing inserts Multi-tooth inserts Parting Inserts Thread milling cutters Thread milling inserts Thread turning inserts Contact us at 800.649.4980 for pricing, special orders and product information.

Insert Box Snap Paks are the ideal packaging solution for high quality carbide blade inserts as well as any small delicate set of items that require individual compartmental storage. Each 'Pak' is made up of 5 individual detachable units, perfect for both multiple and single item packaging.
Transparent lid offers secure center locking position with quick, simple sliding opening/closing in either direction. The Insert Box Snap Paks conveniently stack together and are re-useable.
Our Insert Box Snap Paks are stocked in Gray ABS material with Clear ABS lid. Custom colors available.
This product can be used to package a wide variety of tooling inserts:

  • Tungsten Carbide Inserts
  • Ceramic Inserts
  • Diamond tools
  • Grooving Inserts
  • HSS Inserts
  • Indexable milling inserts
  • ISO turning inserts
  • Lancing inserts
  • Multi-tooth inserts
  • Parting Inserts
  • Thread milling cutters
  • Thread milling inserts
  • Thread turning inserts

Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number IBSP05/E
Product Name Insert Boxes - Snap Pak - .71X1.46X.33 (18 X 37 X 8.5 MM) 5 CELL INSERT BOX SNAP PAK
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Insert Compartment Boxes - 1-1/64X2-5/64X35/64 (26.0X53.0X14.0 MM) 5 CELL INSERT BOX - IB05/B5 - MOCAP LLC
Specs
Container Type Box
Height 0.8032 inch (20.4 mm)
Length 5.43 inch (138 mm)
View Details
Carbide Insert Packaging - 1/2X1/2X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Multi-compartment packaging for carbide inserts - 8.86X1.81X.81 (38X38X16MM) 5 CELL SNAP BOX - IBSB05/38 - MOCAP LLC
Specs
Container Type Box
Height 0.8071 inch (20.5 mm)
Length 8.86 inch (225 mm)
View Details