RS Components, Ltd. Storage Bins 4475925

Description
RS PRO 330-95 Storage Bin
Request a Quote
Description
RS PRO 330-95 Storage Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 4475925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
4475925
Storage Bins 4475925
RS PRO 330-95 Storage Bin

RS PRO 330-95 Storage Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 4475925
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1813251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin; Box
Material Plastic; Plastic
Height 4.72 inch (120 mm)
View Details
Storage Bins - 456723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Height 15.1 inch (384 mm)
Length 27.8 inch (706 mm)
View Details
Anti Static Packaging - 1908441 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 7.87 inch (200 mm)
View Details
Compartment Boxes - 1014072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Height 9.45 inch (240 mm)
Length 9.45 inch (240 mm)
View Details