Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Sleeve bearings are used as standard.
Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production.
• Sleeve bearing
• Spur gear
• Backslash at no load < 2 °
• Radial (10mm from flange) load < 1kg)
• Axial load < 0.7 kg
• Press fit max. < 20 kg
• Radial play < 0.05 mm
• Thrust play < 0.35 mm
| Transmotec | |
|---|---|
| Product Category | Gearmotors |
| Product Number | SD3039 Series |
| Product Name | SD Series Spur DC Gear Motors 0.25W-13W |
| Motor Type | DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 12V; 24V |
| DC Voltage Range | 12.0 to 24.0 VDC |
| Output Power | 0.0054 to 0.0057 HP |