Transmotec Brush Type DC Motors - Round Type Type 1W-100W Ø > 30-39 Series RF-500 Series

Description
DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations • Encoder options • Brake options • Customizations are welcome
Datasheet
Description
DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations • Encoder options • Brake options • Customizations are welcome
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brush Type DC Motors - Round Type Type 1W-100W Ø > 30-39 Series - RF-500 Series - Transmotec
Stockholm, Sweden
Brush Type DC Motors - Round Type Type 1W-100W Ø > 30-39 Series
RF-500 Series
Brush Type DC Motors - Round Type Type 1W-100W Ø > 30-39 Series RF-500 Series
DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations • Encoder options • Brake options • Customizations are welcome

DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard.
Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production.

Product features

• Robust design, closed motor body
• Ball bearings
• Gearbox combinations
• Encoder options
• Brake options
• Customizations are welcome

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category DC Motors
Product Number RF-500 Series
Product Name Brush Type DC Motors - Round Type Type 1W-100W Ø > 30-39 Series
Commutation Brush
Standard DC Voltage 6V; 9V; 12V
DC Voltage Range 3.0 to 12.0 VDC
Output Power 3.35E-4 to 0.0013 HP
Continuous Current 0.0800 to 0.2800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 24A-3F Series DC Right Angle Gearmotor - 1098 - Bodine Electric Company
Specs
Output Power 0.0312 HP
Continuous Current 0.1800 amps
Continuous Torque 16.0 In-lbs (18.45 kg-cm)
View Details
230V DC Motor - YHD-Rx7812 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 120.0 VDC
Continuous Current 1.22 amps
View Details
DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Coreless motors - A17B-23 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
View Details