Bodine Electric Company
Metric 24A-3F Series DC Right Angle Gearmotor
1098
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Description
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Request a Quote
Email Supplier
Suppliers
Metric 24A-3F Series DC Right Angle Gearmotor
1098
Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
- Performance ratings of 180V models are based on use with an unfiltered SCR speed control (Form Factor = 1.6).
Supplier's Site
Technical Specifications
|
Product Category
|
Gearmotors |
|
Product Number
|
1098 |
|
Product Name
|
Metric 24A-3F Series DC Right Angle Gearmotor |
|
Motor Type
|
DC Motor
|
|
AC Voltage & Frequency
|
180
|
|
Output Power
|
0.0312 HP
|
|
Continuous Current
|
0.1800 amps
|
|
Continuous Torque
|
16.0 In-lbs (18.45 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
DC Voltage Range
180.0 VDC
Output Power
0.1429 HP
View Details
Motor Type
AC Motor
AC Voltage & Frequency
208-230/240V 60Hz
Phase
Three-phase
View Details
Motor Type
AC Motor
AC Voltage & Frequency
208-230/240V 60Hz
Phase
Three-phase
View Details
Motor Type
AC Motor
AC Voltage & Frequency
208-230/240V 60Hz; 460/480V/60Hz
Phase
Three-phase
View Details