Transmotec PD Series Planetary DC Gear Motors 25W-500W PDS4360 Series

Description
Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Ball bearings are used as standard and sleeve bearings are optional. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations, metal gears • Encoder options • Brake options • Customizations are welcome
Datasheet
Description
Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Ball bearings are used as standard and sleeve bearings are optional. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations, metal gears • Encoder options • Brake options • Customizations are welcome
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PD Series Planetary DC Gear Motors 25W-500W - PDS4360 Series - Transmotec
Stockholm, Sweden
PD Series Planetary DC Gear Motors 25W-500W
PDS4360 Series
PD Series Planetary DC Gear Motors 25W-500W PDS4360 Series
Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Ball bearings are used as standard and sleeve bearings are optional. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations, metal gears • Encoder options • Brake options • Customizations are welcome

Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Ball bearings are used as standard and sleeve bearings are optional.
Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production.

Product features

• Robust design, closed motor body
• Ball bearings
• Gearbox combinations, metal gears
• Encoder options
• Brake options
• Customizations are welcome

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category Gearmotors
Product Number PDS4360 Series
Product Name PD Series Planetary DC Gear Motors 25W-500W
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Output Power 0.0217 HP
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 400V Batteryless - SXG30DW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.89 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-007 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 0.8900 amps
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3026 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.2000 HP
View Details
DC Right Angle Gearmotor - MobilePower™ MP24 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
DC Construction Permanent Magnet
View Details