Transmotec Standard Linear Actuators DLA Series

Description
Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are available as standard. The gear wheels are made in steel and the motor pinion gears are made in nylon to reduce acoustic noise. Protection class is IP65. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Integrated preset limit switches • Protection IP65 • 12 or 24 VDC • Aluminium outer tube and stroke rod • Zinc alloy housing • Operating temperature - 26°C ~ +65°C • Load thrust up to 1200 N • Duty cycle 25% • Static force 1500 N
Datasheet
Description
Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are available as standard. The gear wheels are made in steel and the motor pinion gears are made in nylon to reduce acoustic noise. Protection class is IP65. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Integrated preset limit switches • Protection IP65 • 12 or 24 VDC • Aluminium outer tube and stroke rod • Zinc alloy housing • Operating temperature - 26°C ~ +65°C • Load thrust up to 1200 N • Duty cycle 25% • Static force 1500 N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Linear Actuators - DLA Series - Transmotec
Stockholm, Sweden
Standard Linear Actuators
DLA Series
Standard Linear Actuators DLA Series
Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are available as standard. The gear wheels are made in steel and the motor pinion gears are made in nylon to reduce acoustic noise. Protection class is IP65. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Integrated preset limit switches • Protection IP65 • 12 or 24 VDC • Aluminium outer tube and stroke rod • Zinc alloy housing • Operating temperature - 26°C ~ +65°C • Load thrust up to 1200 N • Duty cycle 25% • Static force 1500 N

Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are available as standard. The gear wheels are made in steel and the motor pinion gears are made in nylon to reduce acoustic noise. Protection class is IP65.
Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production.

Product features

• Integrated preset limit switches
• Protection IP65
• 12 or 24 VDC
• Aluminium outer tube and stroke rod
• Zinc alloy housing
• Operating temperature - 26°C ~ +65°C
• Load thrust up to 1200 N
• Duty cycle 25%
• Static force 1500 N

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category Linear Actuators
Product Number DLA Series
Product Name Standard Linear Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 to 11.81 inch (50 to 300 mm)
Rated Speed 0.1969 to 1.38 in/sec (0.3000 to 2.1 m/min)
Rated Force 44.96 to 270 lbs (20.39 to 122 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details
Mechanical Linear Actuator (Dual Carriage) - MAU5040SW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
Features Double Carriage
View Details
20DAM-L Linear Actuator Stepper Motor - 20DAM40D1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details
Electrical Linear Actuator - LME620 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 2.36 inch (0.0 to 60 mm)
View Details