Transmotec DC Motor Drivers - DD Series DD-60

Description
The DD Series controls are high performance PWM controls for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency operation. The advanced design permits a substantial increase in the equipment running time between charges over conventional techniques. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. The DD Series controls are designed for heavy duty battery operated PM motor applications, such as: floor scrubbers, small personnel carriers, AGV’s, agricultural sprayers and a vast variety of portable equipment. All the DD Series controls come standard with a speed pot, knob, and dial plate. Product features • Provides smooth variable speed capability for mobile equipment • Increases range or running time of battery operated equipment through high efficiency • Allows reduction in battery size w/out loss of operating range • Automatic compensation to allow for declining battery voltage • Speed regulation is ±1% of base speed • Adjustable maximum speed • Adjustable minimum speed • Adjustable I.R. compensation • Adjustable current limit • Adjustable acceleration speed • Maintains variable speed control as batteries discharge 5K ohm speedpot with leads, knob and dial included. • Speed adjustment using 5K ohm speedpot or 0-10 VDC analog input signal. • Inhibit terminal permits optional start-stop without breaking battery line.
Datasheet
Description
The DD Series controls are high performance PWM controls for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency operation. The advanced design permits a substantial increase in the equipment running time between charges over conventional techniques. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. The DD Series controls are designed for heavy duty battery operated PM motor applications, such as: floor scrubbers, small personnel carriers, AGV’s, agricultural sprayers and a vast variety of portable equipment. All the DD Series controls come standard with a speed pot, knob, and dial plate. Product features • Provides smooth variable speed capability for mobile equipment • Increases range or running time of battery operated equipment through high efficiency • Allows reduction in battery size w/out loss of operating range • Automatic compensation to allow for declining battery voltage • Speed regulation is ±1% of base speed • Adjustable maximum speed • Adjustable minimum speed • Adjustable I.R. compensation • Adjustable current limit • Adjustable acceleration speed • Maintains variable speed control as batteries discharge 5K ohm speedpot with leads, knob and dial included. • Speed adjustment using 5K ohm speedpot or 0-10 VDC analog input signal. • Inhibit terminal permits optional start-stop without breaking battery line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor Drivers - DD Series - DD-60 - Transmotec
Stockholm, Sweden
DC Motor Drivers - DD Series
DD-60
DC Motor Drivers - DD Series DD-60
The DD Series controls are high performance PWM controls for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency operation. The advanced design permits a substantial increase in the equipment running time between charges over conventional techniques. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. The DD Series controls are designed for heavy duty battery operated PM motor applications, such as: floor scrubbers, small personnel carriers, AGV’s, agricultural sprayers and a vast variety of portable equipment. All the DD Series controls come standard with a speed pot, knob, and dial plate. Product features • Provides smooth variable speed capability for mobile equipment • Increases range or running time of battery operated equipment through high efficiency • Allows reduction in battery size w/out loss of operating range • Automatic compensation to allow for declining battery voltage • Speed regulation is ±1% of base speed • Adjustable maximum speed • Adjustable minimum speed • Adjustable I.R. compensation • Adjustable current limit • Adjustable acceleration speed • Maintains variable speed control as batteries discharge 5K ohm speedpot with leads, knob and dial included. • Speed adjustment using 5K ohm speedpot or 0-10 VDC analog input signal. • Inhibit terminal permits optional start-stop without breaking battery line.

The DD Series controls are high performance PWM controls for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency operation. The advanced design permits a substantial increase in the equipment running time between charges over conventional techniques. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection.
The DD Series controls are designed for heavy duty battery operated PM motor applications, such as: floor scrubbers, small personnel carriers, AGV’s, agricultural sprayers and a vast variety of portable equipment.
All the DD Series controls come standard with a speed pot, knob, and dial plate.

Product features

• Provides smooth variable speed capability for
mobile equipment
• Increases range or running time of battery
operated equipment through high efficiency
• Allows reduction in battery size w/out loss
of operating range
• Automatic compensation to allow for declining
battery voltage
• Speed regulation is ±1% of base speed
• Adjustable maximum speed
• Adjustable minimum speed
• Adjustable I.R. compensation
• Adjustable current limit
• Adjustable acceleration speed
• Maintains variable speed control as batteries
discharge 5K ohm speedpot with leads, knob
and dial included.
• Speed adjustment using 5K ohm speedpot or 0-10 VDC analog input signal.
• Inhibit terminal permits optional start-stop without breaking battery line.

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category DC Motor Drives
Product Number DD-60
Product Name DC Motor Drivers - DD Series
Axes 1.0
Motor / System DC Brushed
Setup Manual
Operating Mode Analog
Servo Feedback Analog Position
Unlock Full Specs
to access all available technical data

Similar Products

DRV8848 2A Dual H-Bridge Motor Driver (PWM Control) - DRV8848PWP - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Motor Controllers - 9211353 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 36 volts
View Details