Transcat, Inc. Light Meter w/Backlit Display/ <3 Lux 21076L-L

Description
Product Highlights "Calibrated" Light Meter NIST Certificate Included CE Certified Standard lightmeter with illuminated LCD for applications requiring measurements under 3 lux Silicon photodiode sensor Autorange Auto power off User selectable units Ergonomic design Cosine correction Photopic correction Carrying case Built-in, hands free stand Each Unit Includes Instructions Battery Carrying case Calibration certificate
Datasheet
Description
Product Highlights "Calibrated" Light Meter NIST Certificate Included CE Certified Standard lightmeter with illuminated LCD for applications requiring measurements under 3 lux Silicon photodiode sensor Autorange Auto power off User selectable units Ergonomic design Cosine correction Photopic correction Carrying case Built-in, hands free stand Each Unit Includes Instructions Battery Carrying case Calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Meter w/Backlit Display/ <3 Lux - 21076L-L - Transcat, Inc.
Rochester, NY, USA
Light Meter w/Backlit Display/ <3 Lux
21076L-L
Light Meter w/Backlit Display/ <3 Lux 21076L-L
Product Highlights "Calibrated" Light Meter NIST Certificate Included CE Certified Standard lightmeter with illuminated LCD for applications requiring measurements under 3 lux Silicon photodiode sensor Autorange Auto power off User selectable units Ergonomic design Cosine correction Photopic correction Carrying case Built-in, hands free stand Each Unit Includes Instructions Battery Carrying case Calibration certificate

Product Highlights

  • "Calibrated" Light Meter
  • NIST Certificate Included
  • CE Certified
  • Standard lightmeter with illuminated LCD for applications requiring measurements under 3 lux
  • Silicon photodiode sensor
  • Autorange
  • Auto power off
  • User selectable units
  • Ergonomic design
  • Cosine correction
  • Photopic correction
  • Carrying case
  • Built-in, hands free stand

Each Unit Includes

  • Instructions
  • Battery
  • Carrying case
  • Calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Lux Meters (Light Meters)
Product Number 21076L-L
Product Name Light Meter w/Backlit Display/ <3 Lux
Meter Type Lux
Unlock Full Specs
to access all available technical data

Similar Products

CRI Illuminance Meter - CL-70F - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux
Illuminance Range 1 to 200000 Lux (0.0929 to 18581 FC)
Accuracy 5 %
View Details
Lux Meter - PCE-170 A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux; Lux / Foot Candles
Illuminance Range 0.0 to 40000 Lux (0.0 to 3716 FC)
Accuracy 3 %
View Details
Solar Radiation Sensor - ML - 020S LUX - RainWise, Inc.
Specs
Meter Type Lux
Sensor Diameter 0.8661 inch (22 mm)
Illuminance Range 0.0 to 150000 Lux (0.0 to 13935 FC)
View Details