Trans-Tek, Inc. Series 605 - Angular Displacement Transducers Model 605-120

Description
The Model 0605 is an absolute rotary position transducer based upon differential capacitance. It has been designed to provide a simple means of inputting angular position into analog or digital systems. Internal voltage regulation along with a factory set full scale output allows the direct interchanging of units without system recalibration. The Model 0605 allows great flexibility in supporting individual customer’s requirements. With eight different full scale ranges from 12° to 300°, five different outputs, termination choices, and other options, there are over 640 available versions of this design. For each range the user can be supplied with one of five specified outputs. For unique applications, when the normal configurations are not suitable, custom ranges or outputs can be specified.
Datasheet
Description
The Model 0605 is an absolute rotary position transducer based upon differential capacitance. It has been designed to provide a simple means of inputting angular position into analog or digital systems. Internal voltage regulation along with a factory set full scale output allows the direct interchanging of units without system recalibration. The Model 0605 allows great flexibility in supporting individual customer’s requirements. With eight different full scale ranges from 12° to 300°, five different outputs, termination choices, and other options, there are over 640 available versions of this design. For each range the user can be supplied with one of five specified outputs. For unique applications, when the normal configurations are not suitable, custom ranges or outputs can be specified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 605 - Angular Displacement Transducers - Model 605-120 - Trans-Tek, Inc.
Ellington, CT, USA
Series 605 - Angular Displacement Transducers
Model 605-120
Series 605 - Angular Displacement Transducers Model 605-120
The Model 0605 is an absolute rotary position transducer based upon differential capacitance. It has been designed to provide a simple means of inputting angular position into analog or digital systems. Internal voltage regulation along with a factory set full scale output allows the direct interchanging of units without system recalibration. The Model 0605 allows great flexibility in supporting individual customer’s requirements. With eight different full scale ranges from 12° to 300°, five different outputs, termination choices, and other options, there are over 640 available versions of this design. For each range the user can be supplied with one of five specified outputs. For unique applications, when the normal configurations are not suitable, custom ranges or outputs can be specified.

The Model 0605 is an absolute rotary position transducer based upon differential capacitance. It has been designed to provide a simple means of inputting angular position into analog or digital systems. Internal voltage regulation along with a factory set full scale output allows the direct interchanging of units without system recalibration. The Model 0605 allows great flexibility in supporting individual customer’s requirements. With eight different full scale ranges from 12° to 300°, five different outputs, termination choices, and other options, there are over 640 available versions of this design. For each range the user can be supplied with one of five specified outputs. For unique applications, when the normal configurations are not suitable, custom ranges or outputs can be specified.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Rotary Position Sensors
Product Number Model 605-120
Product Name Series 605 - Angular Displacement Transducers
Measuring Range 120 degrees
Classification Sensor/Transducer
Technology Differential Capacitance
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Shaft Type Rotary Position Sensors - PL300 Series - Novotechnik U.S., Inc.
Specs
Measuring Range 340 degrees
Mechanical Range 340 degrees
Classification Sensor Element/Chip
View Details
Rotary Valve Position Monitors - 5000011058-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
DUAL HALL SENSOR - UNPRO - 93603603 - Heilind Electronics, Inc.
Specs
Classification Sensor Element/Chip
View Details
2 suppliers
High Speed Inductive Position Sensor IC with Analog Outputs - A17802PLEATR - Allegro MicroSystems Inc.
Specs
Classification Sensor Element/Chip
View Details