The Model 0605 is an absolute rotary position transducer based upon differential capacitance. It has been designed to provide a simple means of inputting angular position into analog or digital systems. Internal voltage regulation along with a factory set full scale output allows the direct interchanging of units without system recalibration. The Model 0605 allows great flexibility in supporting individual customer’s requirements. With eight different full scale ranges from 12° to 300°, five different outputs, termination choices, and other options, there are over 640 available versions of this design. For each range the user can be supplied with one of five specified outputs. For unique applications, when the normal configurations are not suitable, custom ranges or outputs can be specified.
| Trans-Tek, Inc. | |
|---|---|
| Product Category | Rotary Position Sensors |
| Product Number | Model 605-12 |
| Product Name | Series 605 - Angular Displacement Transducers |
| Measuring Range | 12 degrees |
| Classification | Sensor/Transducer |
| Technology | Differential Capacitance |