Trans-Tek, Inc. Transducer Indicator Model 1003

Description
The Model 1003 Transducer Indicator provides complete electronic support to AC and DC LVDT’s, or other DC powered transducers. The AC version provides an appropriate excitation voltage (at 3 or 7 KHz) for the LVDT and also demodulates the output, providing not only a digital readout, but a continuous analog output. This eliminates the need for a separate oscillator/ demodulator. The DC version contains a dual power supply for transducers requiring both positive and negative excitation. Ideal for use in the lab or in a high speed closed loop system, this versatile indicator comes standard with a 5 digit L.E.D. readout to provide maximum resolution.
Datasheet
Description
The Model 1003 Transducer Indicator provides complete electronic support to AC and DC LVDT’s, or other DC powered transducers. The AC version provides an appropriate excitation voltage (at 3 or 7 KHz) for the LVDT and also demodulates the output, providing not only a digital readout, but a continuous analog output. This eliminates the need for a separate oscillator/ demodulator. The DC version contains a dual power supply for transducers requiring both positive and negative excitation. Ideal for use in the lab or in a high speed closed loop system, this versatile indicator comes standard with a 5 digit L.E.D. readout to provide maximum resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer Indicator - Model 1003 - Trans-Tek, Inc.
Ellington, CT, USA
Transducer Indicator
Model 1003
Transducer Indicator Model 1003
The Model 1003 Transducer Indicator provides complete electronic support to AC and DC LVDT’s, or other DC powered transducers. The AC version provides an appropriate excitation voltage (at 3 or 7 KHz) for the LVDT and also demodulates the output, providing not only a digital readout, but a continuous analog output. This eliminates the need for a separate oscillator/ demodulator. The DC version contains a dual power supply for transducers requiring both positive and negative excitation. Ideal for use in the lab or in a high speed closed loop system, this versatile indicator comes standard with a 5 digit L.E.D. readout to provide maximum resolution.

The Model 1003 Transducer Indicator provides complete electronic support to AC and DC LVDT’s, or other DC powered transducers. The AC version provides an appropriate excitation voltage (at 3 or 7 KHz) for the LVDT and also demodulates the output, providing not only a digital readout, but a continuous analog output. This eliminates the need for a separate oscillator/ demodulator. The DC version contains a dual power supply for transducers requiring both positive and negative excitation. Ideal for use in the lab or in a high speed closed loop system, this versatile indicator comes standard with a 5 digit L.E.D. readout to provide maximum resolution.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Digital Panel Meters
Product Number Model 1003
Product Name Transducer Indicator
Outputs Analog (optional feature); Serial Communications (optional feature); Relay
Features Set Points (optional feature)
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details