Trans-Tek, Inc. Series 430 - Miniature AC LVDT For High Temperature Use Model 0437-0002_

Description
The Series 0430, 0.3” O.D. miniature AC LVDTs offer precision linear displacement measurements for applications with strokes from +/-0.01′ to +/-1.0′. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light enough to be used in systems with low driving forces or high accelerations without adversely affecting the system performance.
Datasheet
Description
The Series 0430, 0.3” O.D. miniature AC LVDTs offer precision linear displacement measurements for applications with strokes from +/-0.01′ to +/-1.0′. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light enough to be used in systems with low driving forces or high accelerations without adversely affecting the system performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 430 - Miniature AC LVDT For High Temperature Use - Model 0437-0002_ - Trans-Tek, Inc.
Ellington, CT, USA
Series 430 - Miniature AC LVDT For High Temperature Use
Model 0437-0002_
Series 430 - Miniature AC LVDT For High Temperature Use Model 0437-0002_
The Series 0430, 0.3” O.D. miniature AC LVDTs offer precision linear displacement measurements for applications with strokes from +/-0.01′ to +/-1.0′. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light enough to be used in systems with low driving forces or high accelerations without adversely affecting the system performance.

The Series 0430, 0.3” O.D. miniature AC LVDTs offer precision linear displacement measurements for applications with strokes from +/-0.01″ to +/-1.0″. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light enough to be used in systems with low driving forces or high accelerations without adversely affecting the system performance.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Linear Position Sensors
Product Number Model 0437-0002_
Product Name Series 430 - Miniature AC LVDT For High Temperature Use
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 400 F (-55 to 204 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL052 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.3264 inch (8.29 mm)
Repeatability 0.0118 mils (0.3000 µm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details