Trans-Tek, Inc. Series 280 - Low Cost AC LVDT Model 0281-0000

Description
The Series 280 AC LVDTs are designed and manufactured toprovide an accurate, yet economical, means of measuring linear displacement. The transducers are available in working ranges of 0.1 to 2.0 inches. Maximum non-linearity is specified as ± 0.4% of full scale.
Datasheet
Description
The Series 280 AC LVDTs are designed and manufactured toprovide an accurate, yet economical, means of measuring linear displacement. The transducers are available in working ranges of 0.1 to 2.0 inches. Maximum non-linearity is specified as ± 0.4% of full scale.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 280 - Low Cost AC LVDT - Model 0281-0000 - Trans-Tek, Inc.
Ellington, CT, USA
Series 280 - Low Cost AC LVDT
Model 0281-0000
Series 280 - Low Cost AC LVDT Model 0281-0000
The Series 280 AC LVDTs are designed and manufactured toprovide an accurate, yet economical, means of measuring linear displacement. The transducers are available in working ranges of 0.1 to 2.0 inches. Maximum non-linearity is specified as ± 0.4% of full scale.

The Series 280 AC LVDTs are designed and manufactured toprovide an accurate, yet economical, means of measuring linear displacement. The transducers are available in working ranges of 0.1 to 2.0 inches. Maximum non-linearity is specified as ± 0.4% of full scale.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Linear Position Sensors
Product Number Model 0281-0000
Product Name Series 280 - Low Cost AC LVDT
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Sensor - 20591790 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details