Allegro MicroSystems Inc. Position Sensors - Angle, Linear Position Measuring - A1333LLETR-T A1333LLETR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858839-A1333LLETR-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Hall Effect Sensor Angle External Magnet, Not Included Gull Wing Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: A1333 Categories: Sensors Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-A1333LLETR-TCT, 620-A1333LLETR-TDKR, A1333LLETR-T-ND, 620-A1333LLETR-TTR
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858839-A1333LLETR-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Hall Effect Sensor Angle External Magnet, Not Included Gull Wing Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: A1333 Categories: Sensors Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-A1333LLETR-TCT, 620-A1333LLETR-TDKR, A1333LLETR-T-ND, 620-A1333LLETR-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - A1333LLETR-T - 858839-A1333LLETR-T - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - A1333LLETR-T
858839-A1333LLETR-T
Position Sensors - Angle, Linear Position Measuring - A1333LLETR-T 858839-A1333LLETR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 858839-A1333LLETR-T Operating Temperature Range: -40°C ~ 150°C (TA) Features: Hall Effect Sensor Angle External Magnet, Not Included Gull Wing Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: A1333 Categories: Sensors Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-A1333LLETR-TCT, 620-A1333LLETR-TDKR, A1333LLETR-T-ND, 620-A1333LLETR-TTR

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858839-A1333LLETR-T
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: A1333
Categories: Sensors
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-A1333LLETR-TCT, 620-A1333LLETR-TDKR, A1333LLETR-T-ND, 620-A1333LLETR-TTR

Buy Now Datasheet
Angle, Linear Position Measuring - 620-A1333LLETR-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
620-A1333LLETR-TDKR-ND
Angle, Linear Position Measuring 620-A1333LLETR-TDKR-ND
Hall Effect Sensor Angle External Magnet, Not Included Gull Wing

Hall Effect Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - 620-A1333LLETR-TCT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
620-A1333LLETR-TCT-ND
Angle, Linear Position Measuring 620-A1333LLETR-TCT-ND
Hall Effect Sensor Angle External Magnet, Not Included Gull Wing

Hall Effect Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - 620-A1333LLETR-TTR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
620-A1333LLETR-TTR-ND
Angle, Linear Position Measuring 620-A1333LLETR-TTR-ND
Hall Effect Sensor Angle External Magnet, Not Included Gull Wing

Hall Effect Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
 - A1333LLETR-T - Rochester Electronics
Newburyport, MA, United States
Hall Effect Sensor, 0deg Min, 360deg Max, Rectangular, Surface Mount

Hall Effect Sensor, 0deg Min, 360deg Max, Rectangular, Surface Mount

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - A1333LLETR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
A1333LLETR-T
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring A1333LLETR-T
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 858839-A1333LLETR-T 620-A1333LLETR-TDKR-ND A1333LLETR-T A1333LLETR-T
Product Name Position Sensors - Angle, Linear Position Measuring - A1333LLETR-T Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A1339LLPTR-5-DD-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details