Trans-Tek, Inc. Series 240 - High Output DC LVDT Model 0242-0000

Description
The Series 240 DC-DC LVDTs are an integrated package consisting of a precision linear variable differential transformer, a solid state oscillator, and a phase-sensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output circuits are electrically isolated from each other and from the coil assembly housing, making them usable directly in floating or ground return systems. DC indicators, recorders, and control systems can usually be driven directly by the large DC output. The core, when displaced axially within the coil assembly, produces a voltage change in the output directly proportional to the displacement.
Description
The Series 240 DC-DC LVDTs are an integrated package consisting of a precision linear variable differential transformer, a solid state oscillator, and a phase-sensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output circuits are electrically isolated from each other and from the coil assembly housing, making them usable directly in floating or ground return systems. DC indicators, recorders, and control systems can usually be driven directly by the large DC output. The core, when displaced axially within the coil assembly, produces a voltage change in the output directly proportional to the displacement.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 0242-0000 from the Series 240 is a high-output DC linear variable differential transformer (LVDT) designed for precision measurement applications. It features a working range of ±0.25 inches (6.35 mm) and offers a maximum usable range of ±0.375 inches (9.53 mm). The device operates with an excitation voltage between 6 to 30 VDC and provides a nominal full-scale output of ±7.8 VDC at a 24 V input. This model exhibits a non-linearity of less than 0.5% over the total working range and has infinite resolution, making it suitable for applications requiring high accuracy. The output impedance is 5200 ohms, and the frequency response is rated at 115 Hz. The temperature range for operation is from -65°F to +250°F (-54°C to +121°C). Constructed with stainless steel, the LVDT is robust and can be used in various environments. It is also compatible with floating or ground return systems due to the electrical isolation of input and output circuits. This model is particularly useful for applications in control systems, indicators, and recorders that require precise displacement measurements.

Datasheet Summary
Powered by GS/AI

The Model 0242-0000 from the Series 240 is a high-output DC linear variable differential transformer (LVDT) designed for precision measurement applications. It features a working range of ±0.25 inches (6.35 mm) and offers a maximum usable range of ±0.375 inches (9.53 mm). The device operates with an excitation voltage between 6 to 30 VDC and provides a nominal full-scale output of ±7.8 VDC at a 24 V input. This model exhibits a non-linearity of less than 0.5% over the total working range and has infinite resolution, making it suitable for applications requiring high accuracy. The output impedance is 5200 ohms, and the frequency response is rated at 115 Hz. The temperature range for operation is from -65°F to +250°F (-54°C to +121°C). Constructed with stainless steel, the LVDT is robust and can be used in various environments. It is also compatible with floating or ground return systems due to the electrical isolation of input and output circuits. This model is particularly useful for applications in control systems, indicators, and recorders that require precise displacement measurements.

Suppliers

Company
Product
Description
Supplier Links
Series 240 - High Output DC LVDT - Model 0242-0000 - Trans-Tek, Inc.
Ellington, CT, USA
Series 240 - High Output DC LVDT
Model 0242-0000
Series 240 - High Output DC LVDT Model 0242-0000
The Series 240 DC-DC LVDTs are an integrated package consisting of a precision linear variable differential transformer, a solid state oscillator, and a phase-sensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output circuits are electrically isolated from each other and from the coil assembly housing, making them usable directly in floating or ground return systems. DC indicators, recorders, and control systems can usually be driven directly by the large DC output. The core, when displaced axially within the coil assembly, produces a voltage change in the output directly proportional to the displacement.

The Series 240 DC-DC LVDTs are an integrated package consisting of a precision linear variable differential transformer, a solid state oscillator, and a phase-sensitive demodulator. The transducer is designed for excellent linearity, infinite resolution, and high sensitivity. Input and output circuits are electrically isolated from each other and from the coil assembly housing, making them usable directly in floating or ground return systems. DC indicators, recorders, and control systems can usually be driven directly by the large DC output. The core, when displaced axially within the coil assembly, produces a voltage change in the output directly proportional to the displacement.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Linear Position Sensors
Product Number Model 0242-0000
Product Name Series 240 - High Output DC LVDT
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Angle, Linear Position Measuring - A1338LLETR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
4 suppliers
linear-sensors - LD0-CAA1B-1212-3D30-5RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel; Rectangular
Measurement Range 118 inch (3000 mm)
View Details