Trans-Tek, Inc. Series 230 - Miniature LVDT For High Pressure Model 0235-0001

Description
The Series 230 3/8” AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.01 to 2.0 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light enough to be used in systems with low driving forces or high accelerations without adversely affecting the system performance.
Description
The Series 230 3/8” AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.01 to 2.0 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light enough to be used in systems with low driving forces or high accelerations without adversely affecting the system performance.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 0235-0001 from the Series 230 is a miniature LVDT designed for high-pressure environments, capable of operating at pressures up to 5,000 P.S.I. It provides a linear displacement measurement range of ±0.25 inches (6.35 mm) with a non-linearity of less than ±0.25% of full scale. The transducer features a low temperature coefficient, ensuring stable performance across a wide temperature range of -65°F to +257°F (-55°C to +125°C) during operation. Its compact design, with a 0.375-inch outer diameter, makes it suitable for applications where space and weight are critical. The core is lightweight, allowing for use in systems with low driving forces or high accelerations without compromising performance. The LVDT is constructed with materials that ensure reliability in nonconductive and noncorrosive fluids or gases.

Datasheet Summary
Powered by GS/AI

The Model 0235-0001 from the Series 230 is a miniature LVDT designed for high-pressure environments, capable of operating at pressures up to 5,000 P.S.I. It provides a linear displacement measurement range of ±0.25 inches (6.35 mm) with a non-linearity of less than ±0.25% of full scale. The transducer features a low temperature coefficient, ensuring stable performance across a wide temperature range of -65°F to +257°F (-55°C to +125°C) during operation. Its compact design, with a 0.375-inch outer diameter, makes it suitable for applications where space and weight are critical. The core is lightweight, allowing for use in systems with low driving forces or high accelerations without compromising performance. The LVDT is constructed with materials that ensure reliability in nonconductive and noncorrosive fluids or gases.

Suppliers

Company
Product
Description
Supplier Links
Series 230 -  Miniature LVDT For High Pressure - Model 0235-0001 - Trans-Tek, Inc.
Ellington, CT, USA
Series 230 - Miniature LVDT For High Pressure
Model 0235-0001
Series 230 - Miniature LVDT For High Pressure Model 0235-0001
The Series 230 3/8” AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.01 to 2.0 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light enough to be used in systems with low driving forces or high accelerations without adversely affecting the system performance.

The Series 230 3/8” AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.01 to 2.0 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. The small size of these transducers make them ideal for weight critical applications and placement in tight spaces. The core is light enough to be used in systems with low driving forces or high accelerations without adversely affecting the system performance.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Linear Position Sensors
Product Number Model 0235-0001
Product Name Series 230 - Miniature LVDT For High Pressure
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - A1354KKT-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRP - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details