Trans-Tek, Inc. Series 1000 - Oscillator/Demodulators 1000-0021

Description
The Series 1000 Oscillator/Demodulat ors provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT’s secondary voltages are converted into DC voltage by the module’s phase sensitive demodulator. The demodulator has automatic phase synchronization which simplifies installation and setup by eliminating the need to make phase angle adjustments for each transducer. An active, three-pole filter in the final stage reduces output ripple while maximizing frequency response. Other features include zero and span controls, full encapsulation, threaded inserts for mounting, and self locking terminal strips.
Datasheet
Description
The Series 1000 Oscillator/Demodulat ors provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT’s secondary voltages are converted into DC voltage by the module’s phase sensitive demodulator. The demodulator has automatic phase synchronization which simplifies installation and setup by eliminating the need to make phase angle adjustments for each transducer. An active, three-pole filter in the final stage reduces output ripple while maximizing frequency response. Other features include zero and span controls, full encapsulation, threaded inserts for mounting, and self locking terminal strips.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 1000 - Oscillator/Demodulators - 1000-0021 - Trans-Tek, Inc.
Ellington, CT, USA
Series 1000 - Oscillator/Demodulators
1000-0021
Series 1000 - Oscillator/Demodulators 1000-0021
The Series 1000 Oscillator/Demodulat ors provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT’s secondary voltages are converted into DC voltage by the module’s phase sensitive demodulator. The demodulator has automatic phase synchronization which simplifies installation and setup by eliminating the need to make phase angle adjustments for each transducer. An active, three-pole filter in the final stage reduces output ripple while maximizing frequency response. Other features include zero and span controls, full encapsulation, threaded inserts for mounting, and self locking terminal strips.

The Series 1000 Oscillator/Demodulators provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT’s secondary voltages are converted into DC voltage by the module’s phase sensitive demodulator. The demodulator has automatic phase synchronization which simplifies installation and setup by eliminating the need to make phase angle adjustments for each transducer. An active, three-pole filter in the final stage reduces output ripple while maximizing frequency response. Other features include zero and span controls, full encapsulation, threaded inserts for mounting, and self locking terminal strips.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Signal Conditioners
Product Number 1000-0021
Product Name Series 1000 - Oscillator/Demodulators
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
Analogue charge amplifier (158000 pC) - 1-CMA158 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Field mounted
Inputs Charge Input; Piezo electric (charge)
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details