Trans-Tek, Inc. Series 1000 - Oscillator/Demodulators 1000-0012

Description
The Series 1000 Oscillator/Demodulat ors provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT’s secondary voltages are converted into DC voltage by the module’s phase sensitive demodulator. The demodulator has automatic phase synchronization which simplifies installation and setup by eliminating the need to make phase angle adjustments for each transducer. An active, three-pole filter in the final stage reduces output ripple while maximizing frequency response. Other features include zero and span controls, full encapsulation, threaded inserts for mounting, and self locking terminal strips.
Description
The Series 1000 Oscillator/Demodulat ors provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT’s secondary voltages are converted into DC voltage by the module’s phase sensitive demodulator. The demodulator has automatic phase synchronization which simplifies installation and setup by eliminating the need to make phase angle adjustments for each transducer. An active, three-pole filter in the final stage reduces output ripple while maximizing frequency response. Other features include zero and span controls, full encapsulation, threaded inserts for mounting, and self locking terminal strips.
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 1000-0012 Oscillator/Demodulator from Trans-Tek, Inc. is designed to provide electrical support for AC LVDTs, generating a stable sinusoidal excitation voltage from an unregulated DC input. It features a phase sensitive demodulator with automatic phase synchronization, eliminating the need for manual phase angle adjustments during installation. The module includes a three-pole active filter to minimize output ripple while maintaining high frequency response. This model operates with a dual DC input voltage of ±14.5 to ±28 VDC and can drive LVDTs with a primary impedance of 100 Ohms or greater. The oscillator output voltage is adjustable between 4.25 to 5.75 VRMS, and the DC output voltage is limited to ±12 VDC, providing a maximum current output of ±3 mA without distortion. The device also supports a 4-20 mA output for LVDTs with a sensitivity of 0.5 V/V, with a minimum full-scale output current ranging from 2 to 22 mA. The operating temperature range is from +32 °F to +158 °F (0 °C to +70 °C), and it includes features such as zero and span controls, full encapsulation, and self-locking terminal strips for secure connections. This product is suitable for applications requiring precise LVDT measurements and reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Series 1000-0012 Oscillator/Demodulator from Trans-Tek, Inc. is designed to provide electrical support for AC LVDTs, generating a stable sinusoidal excitation voltage from an unregulated DC input. It features a phase sensitive demodulator with automatic phase synchronization, eliminating the need for manual phase angle adjustments during installation. The module includes a three-pole active filter to minimize output ripple while maintaining high frequency response. This model operates with a dual DC input voltage of ±14.5 to ±28 VDC and can drive LVDTs with a primary impedance of 100 Ohms or greater. The oscillator output voltage is adjustable between 4.25 to 5.75 VRMS, and the DC output voltage is limited to ±12 VDC, providing a maximum current output of ±3 mA without distortion. The device also supports a 4-20 mA output for LVDTs with a sensitivity of 0.5 V/V, with a minimum full-scale output current ranging from 2 to 22 mA. The operating temperature range is from +32 °F to +158 °F (0 °C to +70 °C), and it includes features such as zero and span controls, full encapsulation, and self-locking terminal strips for secure connections. This product is suitable for applications requiring precise LVDT measurements and reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Series 1000 - Oscillator/Demodulators - 1000-0012 - Trans-Tek, Inc.
Ellington, CT, USA
Series 1000 - Oscillator/Demodulators
1000-0012
Series 1000 - Oscillator/Demodulators 1000-0012
The Series 1000 Oscillator/Demodulat ors provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT’s secondary voltages are converted into DC voltage by the module’s phase sensitive demodulator. The demodulator has automatic phase synchronization which simplifies installation and setup by eliminating the need to make phase angle adjustments for each transducer. An active, three-pole filter in the final stage reduces output ripple while maximizing frequency response. Other features include zero and span controls, full encapsulation, threaded inserts for mounting, and self locking terminal strips.

The Series 1000 Oscillator/Demodulators provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT’s secondary voltages are converted into DC voltage by the module’s phase sensitive demodulator. The demodulator has automatic phase synchronization which simplifies installation and setup by eliminating the need to make phase angle adjustments for each transducer. An active, three-pole filter in the final stage reduces output ripple while maximizing frequency response. Other features include zero and span controls, full encapsulation, threaded inserts for mounting, and self locking terminal strips.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Signal Conditioners
Product Number 1000-0012
Product Name Series 1000 - Oscillator/Demodulators
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Signal convertor - CASB-MT-D3-R7 - Festo Corporation
Specs
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details