R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 48 in width and a 48 in height. Color is often an important factor for proper awareness and communication. This road construction sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a diamond. This product is written in English with the following text: WORK AREA AHEAD. There are a variety of standards that signs may comform to. In particular, this part meets the RoHS standard(s).
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-57038 |
| Product Name | TrafFix Devices Inc Vinyl Diamond Orange Road Construction Sign - 48 in Width x 48 in Height - TEXT: WORK AREA AHEAD - 57038 |