- ADAcade
Conforms to MUTCD Sections 6F.63 Channelizing Devices, 6F.71 Longitudinal Channelizing Devices, 6F.74 Detectable Edging for Pedestrians.
Provides a continuous detectable edge barricade - also known as a detectable pedestrian barricade - with hinges allowing up to 90 degree angles and plastic boards that can be adjusted to a 3% slope to handle uneven surfaces in the work zone.
Injection-molded upright panel is made from 100% Post-Consumer Recycled plastic materials. The extruded 2"x 8" plastic boards are made from 100% Post-Industrial Recycled high density polyethylene (HDPE) that has UV protection and added impact modifiers with a cold weather package for increased durability.
100% Post-Consumer Recycled Rubber ballast supports the ADAcade allowing for easy set-up and tear-down. Requires no hardware or tools to assemble and one person can install a sidewalk detour or pedestrian pathway in minutes.
ADAcade Detectable Edge Barricade product sheet.pdf
Specifications
Base Dimensions:
4" x 18" x 27"
Base Material:
100% Post-Consumer Recycled Rubber
Base Weight:
35 lbs
Recycled Content:
Made from 100% Post-Consumer and 100% Post-Industrial Recycled material
Upright Dimensions:
Height w/ base: 40", panel width: 14"
- ADAcade
Conforms to MUTCD Sections 6F.63 Channelizing Devices, 6F.71 Longitudinal Channelizing Devices, 6F.74 Detectable Edging for Pedestrians.
Provides a continuous detectable edge barricade - also known as a detectable pedestrian barricade - with hinges allowing up to 90 degree angles and plastic boards that can be adjusted to a 3% slope to handle uneven surfaces in the work zone.
Injection-molded upright panel is made from 100% Post-Consumer Recycled plastic materials. The extruded 2"x 8" plastic boards are made from 100% Post-Industrial Recycled high density polyethylene (HDPE) that has UV protection and added impact modifiers with a cold weather package for increased durability.
100% Post-Consumer Recycled Rubber ballast supports the ADAcade allowing for easy set-up and tear-down. Requires no hardware or tools to assemble and one person can install a sidewalk detour or pedestrian pathway in minutes.
|
| ADAcade Detectable Edge Barricade product sheet.pdf |
| Specifications |
| Base Dimensions: | 4" x 18" x 27" |
| Base Material: | 100% Post-Consumer Recycled Rubber |
| Base Weight: | 35 lbs |
| Recycled Content: | Made from 100% Post-Consumer and 100% Post-Industrial Recycled material |
| Upright Dimensions: | Height w/ base: 40", panel width: 14" |
|