Highly visible, flame resistant, and loaded with special features. Comfort-Brite is lightweight, durable, and affordable. ANSI/ISEA 107 Class 3 Compliant Suit, Jacket, and Coat for High Visibility Loaded with Special Features for Multipurpose Applications Fluorescent Yellow-Green or Orange-Red Background Material for Excellent Daytime Visibility 2" Silver Reflective Tape Reflects Light for 360° Nighttime Conspicuity Flame Resistant Rested ASTM D6413 Ideal Applications: Utilities, Telecommunications, Construction, Transportation, DOT's, Municipalities, Waste Management, and General Industry. FEATURES & BENEFITS Full cut shoulder with 90° degree sleeve to body angle for maximum freedom of movement Therm-O-Rad sealed seams for 100% waterproof protection Zipper/storm fly front seals out wind, rain, and contaminants Non-conductive hardware Roll-a-way hood in collar design for added convenience Full vented cape back for improved air circulation D-ring access for fall protection harness Suspenders with quick release buckles and crossover Easy access cargo pockets with closure Velcro take-up straps on sleeve and ankle cuffs for adjustable fit Mildew resistant Flame resistant tested* Chemical Resistance: Many acids, oils, alcohols, salts, and alkalies.
Comfort-Brite® - The Ultimate General Purpose Rain Suit - Available at Traffic Safety Warehouse. Sign up to be informed of special offers for this product and other safety supplies.
Traffic Safety Warehouse | |
---|---|
Product Category | Safety Clothing |
Product Number | J53129 |
Product Name | Comfort-Brite® - The Ultimate General Purpose Rain Suit |