Tradeport Electronics Group Kenwood TMI / Texio 50-Ohm Through line / terminal TA-57

Description
OPTIONAL ACCESSORIES 50-Ohm Through line / terminal
Description
OPTIONAL ACCESSORIES 50-Ohm Through line / terminal

Suppliers

Company
Product
Description
Supplier Links
Concord, Ontario, Canada
Kenwood TMI / Texio 50-Ohm Through line / terminal
TA-57
Kenwood TMI / Texio 50-Ohm Through line / terminal TA-57
OPTIONAL ACCESSORIES 50-Ohm Through line / terminal

OPTIONAL ACCESSORIES 50-Ohm Through line / terminal

Technical Specifications

  Tradeport Electronics Group
Product Category Electrical Terminations
Product Number TA-57
Product Name Kenwood TMI / Texio 50-Ohm Through line / terminal
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

2W BNC 3GHz Coaxial Termination - UIYCT2AB3 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 3000 MHz
View Details
Coaxial Termination - 5o21300018N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; 7-16; N, 7/16
View Details
TERMINATION SMA-M 10W RoHS - TERM-10W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT2650 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details