Tradeport Electronics Group Instek AC 500VA Withstand Voltage Tester GPT-805

Description
500VA AC output True RMS Current read-back Arc Detection Easy Operation 3 ranges of adjustable cut-off current Digital display for voltage, current and timer at same time Zero Crossing Turn-On (for GPT-805/815, GPI-825) Automatic FAIL indicator of alarm lamp and buzzer 9 Pin PLC Control for Start, Stop and Test Result Output General input power acceptable Voltage output adjustable during test period 500VA AC Output - True RMS Current Readback - 3 Ranges of Adjustable Cut Off Current - Digital Display for Voltage, Current and Timer at Same Time - Zero Turn-On Operating Switch (for GPT-805, GPT-815, GPI-825) - Automatic FAIL Indicator of Alarm Lamp and Buzzer - 9 Pin Remote Control for START, RESET - General Input Power Acceptable - Voltage Output Adjustable During Test Period - Arc Detection - Easy Operation
Description
500VA AC output True RMS Current read-back Arc Detection Easy Operation 3 ranges of adjustable cut-off current Digital display for voltage, current and timer at same time Zero Crossing Turn-On (for GPT-805/815, GPI-825) Automatic FAIL indicator of alarm lamp and buzzer 9 Pin PLC Control for Start, Stop and Test Result Output General input power acceptable Voltage output adjustable during test period 500VA AC Output - True RMS Current Readback - 3 Ranges of Adjustable Cut Off Current - Digital Display for Voltage, Current and Timer at Same Time - Zero Turn-On Operating Switch (for GPT-805, GPT-815, GPI-825) - Automatic FAIL Indicator of Alarm Lamp and Buzzer - 9 Pin Remote Control for START, RESET - General Input Power Acceptable - Voltage Output Adjustable During Test Period - Arc Detection - Easy Operation

Suppliers

Company
Product
Description
Supplier Links
Instek AC 500VA Withstand Voltage Tester - GPT-805 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek AC 500VA Withstand Voltage Tester
GPT-805
Instek AC 500VA Withstand Voltage Tester GPT-805
500VA AC output True RMS Current read-back Arc Detection Easy Operation 3 ranges of adjustable cut-off current Digital display for voltage, current and timer at same time Zero Crossing Turn-On (for GPT-805/815, GPI-825) Automatic FAIL indicator of alarm lamp and buzzer 9 Pin PLC Control for Start, Stop and Test Result Output General input power acceptable Voltage output adjustable during test period 500VA AC Output - True RMS Current Readback - 3 Ranges of Adjustable Cut Off Current - Digital Display for Voltage, Current and Timer at Same Time - Zero Turn-On Operating Switch (for GPT-805, GPT-815, GPI-825) - Automatic FAIL Indicator of Alarm Lamp and Buzzer - 9 Pin Remote Control for START, RESET - General Input Power Acceptable - Voltage Output Adjustable During Test Period - Arc Detection - Easy Operation
  • 500VA AC output
  • True RMS Current read-back
  • Arc Detection
  • Easy Operation
  • 3 ranges of adjustable cut-off current
  • Digital display for voltage, current and timer at same time
  • Zero Crossing Turn-On (for GPT-805/815, GPI-825)
  • Automatic FAIL indicator of alarm lamp and buzzer
  • 9 Pin PLC Control for Start, Stop and Test Result Output
  • General input power acceptable
  • Voltage output adjustable during test period

500VA AC Output - True RMS Current Readback - 3 Ranges of Adjustable Cut Off Current - Digital Display for Voltage, Current and Timer at Same Time - Zero Turn-On Operating Switch (for GPT-805, GPT-815, GPI-825) - Automatic FAIL Indicator of Alarm Lamp and Buzzer - 9 Pin Remote Control for START, RESET - General Input Power Acceptable - Voltage Output Adjustable During Test Period - Arc Detection - Easy Operation

Technical Specifications

  Tradeport Electronics Group
Product Category Voltage Testers
Product Number GPT-805
Product Name Instek AC 500VA Withstand Voltage Tester
Unlock Full Specs
to access all available technical data

Similar Products

Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
Voltage Testers - 1241961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details
AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details