Tradeport Electronics Group Vitrek Ground Integrity Analyzer 930i

Description
3 to 30 Amp Test Current - meets a wide variety of regulatory test specifications Password Protected Test Routine Storage Frequency Synthesis 50-400Hz 10mW Measurement Resolution - more measurement confidence and repeatability 4-wire Kelvin Sensing - eliminates lead resistance errors Fully Programmable via front panel, hipot or computer control Hipot and Ground Test from one set-up High Speed Test throughout with actual measurement values Display Prompted Setup - easy to use, fully adjustable CE Mark Certified to EN61010 5 Year Extended Warranty At Vitrek we believe that your investment in safety compliance test equipment is an extremely important one. We realize that today's test professional is constantly faced with changing test requirements and that is why we build versatility into each test instrument we manufacture. The 930i Ground Integrity Analyzer is a case in point - the output current is fully user selectable from 3 to 30 amperes. So whether you're testing to a UL specification at 25 amps today or an IEC specification at 30 amps tomorrow, you can be sure that the Vitrek 930i will stand up to the test for years to come
Description
3 to 30 Amp Test Current - meets a wide variety of regulatory test specifications Password Protected Test Routine Storage Frequency Synthesis 50-400Hz 10mW Measurement Resolution - more measurement confidence and repeatability 4-wire Kelvin Sensing - eliminates lead resistance errors Fully Programmable via front panel, hipot or computer control Hipot and Ground Test from one set-up High Speed Test throughout with actual measurement values Display Prompted Setup - easy to use, fully adjustable CE Mark Certified to EN61010 5 Year Extended Warranty At Vitrek we believe that your investment in safety compliance test equipment is an extremely important one. We realize that today's test professional is constantly faced with changing test requirements and that is why we build versatility into each test instrument we manufacture. The 930i Ground Integrity Analyzer is a case in point - the output current is fully user selectable from 3 to 30 amperes. So whether you're testing to a UL specification at 25 amps today or an IEC specification at 30 amps tomorrow, you can be sure that the Vitrek 930i will stand up to the test for years to come

Suppliers

Company
Product
Description
Supplier Links
Vitrek Ground Integrity Analyzer - 930i - Tradeport Electronics Group
Concord, Ontario, Canada
Vitrek Ground Integrity Analyzer
930i
Vitrek Ground Integrity Analyzer 930i
3 to 30 Amp Test Current - meets a wide variety of regulatory test specifications Password Protected Test Routine Storage Frequency Synthesis 50-400Hz 10mW Measurement Resolution - more measurement confidence and repeatability 4-wire Kelvin Sensing - eliminates lead resistance errors Fully Programmable via front panel, hipot or computer control Hipot and Ground Test from one set-up High Speed Test throughout with actual measurement values Display Prompted Setup - easy to use, fully adjustable CE Mark Certified to EN61010 5 Year Extended Warranty At Vitrek we believe that your investment in safety compliance test equipment is an extremely important one. We realize that today's test professional is constantly faced with changing test requirements and that is why we build versatility into each test instrument we manufacture. The 930i Ground Integrity Analyzer is a case in point - the output current is fully user selectable from 3 to 30 amperes. So whether you're testing to a UL specification at 25 amps today or an IEC specification at 30 amps tomorrow, you can be sure that the Vitrek 930i will stand up to the test for years to come
  • 3 to 30 Amp Test Current - meets a wide variety of regulatory test specifications
  • Password Protected Test Routine Storage
  • Frequency Synthesis 50-400Hz
  • 10mW Measurement Resolution - more measurement confidence and repeatability
  • 4-wire Kelvin Sensing - eliminates lead resistance errors
  • Fully Programmable via front panel, hipot or computer control
  • Hipot and Ground Test from one set-up
  • High Speed Test throughout with actual measurement values
  • Display Prompted Setup - easy to use, fully adjustable
  • CE Mark Certified to EN61010
  • 5 Year Extended Warranty

At Vitrek we believe that your investment in safety compliance test equipment is an extremely important one. We realize that today's test professional is constantly faced with changing test requirements and that is why we build versatility into each test instrument we manufacture. The 930i Ground Integrity Analyzer is a case in point - the output current is fully user selectable from 3 to 30 amperes. So whether you're testing to a UL specification at 25 amps today or an IEC specification at 30 amps tomorrow, you can be sure that the Vitrek 930i will stand up to the test for years to come

Technical Specifications

  Tradeport Electronics Group
Product Category Ground Bond Testers
Product Number 930i
Product Name Vitrek Ground Integrity Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Input Voltage 12V DC or 24V DC
Display LEDIndicator
Safety Agency Rating IP66, NEMA 4X
View Details
[30A] Ground Bond Tester - TOS6200 - Kikusui America, Inc.
Specs
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Current Out 3 to 33 amps
Resistance Range 1.00E-6 to 0.0012 kohms
View Details
2 suppliers
Earth Ground Testers -  - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Display AnalogMeter (optional feature); DigitalMeter
Types of Measurements Earth Continuity
View Details
 - Model 8030 Ground Verification Monitor - OPW Engineered Systems
Specs
Input Voltage 115 - 120 VAC (optional feature); 220 - 240 VAC (optional feature)
AC Voltage Out 240 volts
AC Current Out 5 amps
View Details