TRACO Power North America, Inc. Power Supply, Ac-Dc, 24V, 4.2A; No. Of Outputs Traco Power TXM100-124

Description
POWER SUPPLY, AC-DC, 24V, 4.2A; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 4.2A; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 4.2A; No. Of Outputs Traco Power - 74AC2263 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.2A; No. Of Outputs Traco Power
74AC2263
Power Supply, Ac-Dc, 24V, 4.2A; No. Of Outputs Traco Power 74AC2263
POWER SUPPLY, AC-DC, 24V, 4.2A; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.2A; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2263
Product Name Power Supply, Ac-Dc, 24V, 4.2A; No. Of Outputs Traco Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1176613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details