TRACO Power North America, Inc. AC DC Converters TXM 075-112

Description
Enclosed AC DC Converters 1 Output 12V 6A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 6A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1119-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1119-ND
AC DC Converters 1951-1119-ND
Enclosed AC DC Converters 1 Output 12V 6A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 6A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power - 45Y3662 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power
45Y3662
Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power 45Y3662
POWER SUPPLY, AC-DC, 12V, 6A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:75W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 6A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:75W; Output Voltage - Output 1:12V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 75 W, 12 V, 6 A Rohs Compliant Traco Power - 20X0543 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 75 W, 12 V, 6 A Rohs Compliant Traco Power
20X0543
Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 75 W, 12 V, 6 A Rohs Compliant Traco Power 20X0543
Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 75 W, 12 V, 6 A RoHS Compliant: Yes

Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 75 W, 12 V, 6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1119-ND 45Y3662 20X0543
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 6A; Power Supply Approvals Traco Power Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 75 W, 12 V, 6 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 127.0 to 370.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-3048-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 0.6000 amps
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details