TRACO Power North America, Inc. AC DC Converters TXM 025-124

Description
Enclosed AC DC Converters 1 Output 24V 1.1A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.1A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1264-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1264-ND
AC DC Converters 1951-1264-ND
Enclosed AC DC Converters 1 Output 24V 1.1A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.1A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Traco Power - 45Y3650 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Traco Power
45Y3650
Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Traco Power 45Y3650
POWER SUPPLY, AC-DC, 24V, 1.1A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.1A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 24 V, 1.1 A Rohs Compliant Traco Power - 20X0531 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 24 V, 1.1 A Rohs Compliant Traco Power
20X0531
Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 24 V, 1.1 A Rohs Compliant Traco Power 20X0531
Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 24 V, 1.1 A RoHS Compliant: Yes

Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 24 V, 1.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1264-ND 45Y3650 20X0531
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Traco Power Enclosed Power Supply, Adjustable, Fixed, 90 V, 264 V, 25 W, 24 V, 1.1 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 127.0 to 370.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details