TRACO Power North America, Inc. AC DC Converters TXM 015-124

Description
Enclosed AC DC Converters 1 Output 24V 700mA 85 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 700mA 85 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1262-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1262-ND
AC DC Converters 1951-1262-ND
Enclosed AC DC Converters 1 Output 24V 700mA 85 ~ 264 VAC, 127 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 24V 700mA 85 ~ 264 VAC, 127 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.7A; Power Supply Approvals Traco Power - 45Y3645 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.7A; Power Supply Approvals Traco Power
45Y3645
Power Supply, Ac-Dc, 24V, 0.7A; Power Supply Approvals Traco Power 45Y3645
POWER SUPPLY, AC-DC, 24V, 0.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 15 W, 24 V, 700 Ma Rohs Compliant Traco Power - 20X0526 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 15 W, 24 V, 700 Ma Rohs Compliant Traco Power
20X0526
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 15 W, 24 V, 700 Ma Rohs Compliant Traco Power 20X0526
AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 15 W, 24 V, 700 mA RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 15 W, 24 V, 700 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1262-ND 45Y3645 20X0526
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.7A; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 15 W, 24 V, 700 Ma Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 127.0 to 375.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI1235A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 35 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details