TRACO Power North America, Inc. AC DC Converters TXM 015-112

Description
Enclosed AC DC Converters 1 Output 12V 1.3A 85 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 1.3A 85 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1261-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1261-ND
AC DC Converters 1951-1261-ND
Enclosed AC DC Converters 1 Output 12V 1.3A 85 ~ 264 VAC, 127 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 12V 1.3A 85 ~ 264 VAC, 127 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Traco Power - 45Y3643 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Traco Power
45Y3643
Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Traco Power 45Y3643
POWER SUPPLY, AC-DC, 12V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1261-ND 45Y3643
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 127.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Stratix 5410 DC power supply - 1783-IMXDC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
2 suppliers
Mini Encapsulated - PC Board Mounting, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details