TRACO Power North America, Inc. AC DC Converters TXLN 960-148

Description
Enclosed AC DC Converters 1 Output 48V 20A 90 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 20A 90 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN960-148-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN960-148-ND
AC DC Converters 1951-TXLN960-148-ND
Enclosed AC DC Converters 1 Output 48V 20A 90 ~ 264 VAC, 127 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 48V 20A 90 ~ 264 VAC, 127 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Traco Power - 21AJ9397 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Traco Power
21AJ9397
Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Traco Power 21AJ9397
POWER SUPPLY, AC-DC, 48V, 20A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:960W; Output Voltage - Output 1:48V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 20A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:960W; Output Voltage - Output 1:48V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 48V, 20A Rohs Compliant Traco Power - 24AJ2403 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 20A Rohs Compliant Traco Power
24AJ2403
Power Supply, Ac-Dc, 48V, 20A Rohs Compliant Traco Power 24AJ2403
POWER SUPPLY, AC-DC, 48V, 20A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 48V, 20A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TXLN960-148-ND 21AJ9397 24AJ2403
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 48V, 20A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 127.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details